EN
  • EN
  • DE

IBM 9406-525-7792-1-UNLT - P5+ 525 -2-Core - 1xOS - UNLTD USER - P10

Part No IBM 9406-525-7792-1-UNLT - P5+ 525 -2-Core - 1xOS - UNLTD USER - P10
Manufacturer IBM
Catalog Server
Description P5+ 525 -2-Core - 1xOS - UNLTD USER - P10
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421104-IBM 9406-525-7792-1-UNLT - P5+ 525 -2-Core - 1xOS - UNLTD USER - P10
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 9406-525-7792-1-UNLT - P5+ 525 -2-Core - 1xOS - UNLTD USER - P10 CAD Model

Description

The IBM 9406-525-7792-1-UNLT is a robust and powerful server designed for enterprises that require high-level computing performance and capacity. Engineered with the IBM POWER5+ processor, this server model offers a dual-core setup that is capable of handling substantial workloads with efficiency and speed. The uniqueness of this model lies in its licensing model which supports an unlimited number of users, making it an ideal choice for businesses looking to scale without worrying about additional licensing costs for new users. Its compatibility with one operating system instance ensures that it can be tailored to specific business needs, providing a flexible and reliable platform for a variety of applications and workloads. The P10 software tier indicates its placement in IBM’s classification, suggesting a high capability in performance and workload management. Overall, the IBM 9406-525-7792-1-UNLT represents a marriage of reliability, performance, and cost efficiency, suited for organizations looking to leverage powerful computing capabilities without the boundaries of user limitations.

You May Also Be Interested in

IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
9009-42A-8CORE-EP1E
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess