EN
  • EN
  • DE

IBM 9080-MME-EP8A-EB2R-8 - Power8 E870C Server - 10Core - 8xOS - 1x5250 - P30

Part No IBM 9080-MME-EP8A-EB2R-8 - Power8 E870C Server - 10Core - 8xOS - 1x5250 - P30
Manufacturer IBM
Catalog Server
Description Power8 E870C Server - 10Core - 8xOS - 1x5250 - P30
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421265-IBM 9080-MME-EP8A-EB2R-8 - Power8 E870C Server - 10Core - 8xOS - 1x5250 - P30
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 9080-MME-EP8A-EB2R-8 - Power8 E870C Server - 10Core - 8xOS - 1x5250 - P30 CAD Model

Description

The IBM 9080-MME Power8 E870C Server is a high-end computing solution, optimized for large enterprises requiring superior processing power and high levels of virtualization. Equipped with a 10-Core processor, this server provides extraordinary performance for demanding applications and large databases. The capability to run eight operating systems simultaneously demonstrates its remarkable virtualization capabilities, ensuring efficient resource utilization and scalability. Including one 5250 express feature, the E870C enhances connectivity and compatibility with a broad range of applications and peripherals. This server falls into the P30 software tier, indicating its suitability for environments that demand the highest performance and scalability. The IBM Power8 architecture is renowned for its reliability, offering robust features such as RAS (Reliability, Availability, and Serviceability) to minimize downtime and maintain business continuity. Furthermore, the E870C model is designed with energy efficiency in mind, reducing operational costs while maintaining peak performance. It also features advanced security measures to protect against data breaches and ensure compliance with industry standards. The IBM 9080-MME Power8 E870C Server is an excellent choice for businesses seeking a powerful, scalable, and reliable server solution.

You May Also Be Interested in

Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
Lenovo 7Y99CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
Lenovo System x3650 M5
Need more? Email Us
Lenovo
System x3200 Intel Xeon 3040 1.87GHz 1GB
Need more? Email Us
Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
SR650 ThinkSystem - Configured to order - 3.5in LF
Need more? Email Us
Lenovo
SR650 ThinkSystem - 12 x LFF Chassis
Need more? Email Us
Lenovo
M91p i5 2400 /4Gb/128SSD/MB/W7P-64
Need more? Email Us
Lenovo
Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess