EN
  • EN
  • DE

IBM 9009-41A-6CORE - 9009-41A 6CORE 2.3 to 3.8 GHz

Part No IBM 9009-41A-6CORE - 9009-41A 6CORE 2.3 to 3.8 GHz
Manufacturer IBM
Catalog Server
Description 9009-41A 6CORE 2.3 to 3.8 GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421223-IBM 9009-41A-6CORE - 9009-41A 6CORE 2.3 to 3.8 GHz
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 9009-41A-6CORE - 9009-41A 6CORE 2.3 to 3.8 GHz CAD Model

Description

The IBM 9009-41A, with its 6-core configuration, is a versatile and powerful server from the IBM Power9 series, designed to deliver superior performance and flexibility for businesses of all sizes. Operating at speeds ranging from 2.3 to 3.8 GHz, this server is capable of handling diverse workloads, from cloud applications and virtualization to data processing and analytics, with remarkable efficiency and speed. Its architecture is engineered for scalability, allowing businesses to adapt to changing requirements by easily upgrading or expanding system resources. The Power9 processor at its heart is optimized for demanding computing environments, providing a significant performance boost for AI and machine learning applications, among others. This server exemplifies IBM's commitment to building infrastructure that supports forward-looking technologies while ensuring reliability and security. Its compatibility with multiple operating systems enhances its versatility, making it a solid foundation for businesses looking to innovate and grow in an increasingly digital landscape. The IBM 9009-41A strikes a balance between performance, efficiency, and cost-effectiveness, positioning it as a go-to choice for enterprises seeking to optimize their computing capabilities.

You May Also Be Interested in

IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess