EN
  • EN
  • DE

IBM 8286-41A-EPXK - S814 Server - 4-Core 3.02 GHz - P05

Part No IBM 8286-41A-EPXK - S814 Server - 4-Core 3.02 GHz - P05
Manufacturer IBM
Catalog Server
Description S814 Server - 4-Core 3.02 GHz - P05
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421215-IBM 8286-41A-EPXK - S814 Server - 4-Core 3.02 GHz - P05
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 8286-41A-EPXK - S814 Server - 4-Core 3.02 GHz - P05 CAD Model

Description

Introducing the IBM 8286-41A-EPXK, a part of the IBM Power8 series, the S814 server is a formidable solution for small to medium-sized enterprises looking for performance, efficiency, and reliability. This model features a 4-core processor clocked at 3.02 GHz, delivering substantial computing power to handle various business applications and workloads. Being in the P05 software tier, it is optimized for cost-efficiency, offering a compelling return on investment for businesses in need of a powerful server without incurring high licensing fees. The S814 server is engineered to support a broad range of operating systems, making it a versatile platform for deploying diverse applications. With its advanced virtualization capabilities, it allows for efficient resource utilization and flexibility in managing computational resources. The server's design emphasizes security and uptime, incorporating IBM's leading-edge technology to ensure business continuity and protection against data breaches. Ideal for running databases, enterprise resource planning (ERP) systems, and data analytics platforms, the IBM S814 provides a solid foundation for businesses aiming to enhance their computational capabilities.

You May Also Be Interested in

Lenovo
SR650 ThinkSystem - 12 x LFF Chassis
Need more? Email Us
Lenovo
IBM System x 3100 M4
Need more? Email Us
Lenovo
System x3200 Intel Xeon 3040 1.87GHz 1GB
Need more? Email Us
Lenovo
x3550 M5 - 8 x SFF Chassis
Need more? Email Us
Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
System Planar - x3650M4 HD
Need more? Email Us
Lenovo
Lenovo System x3550 M5
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us
Lenovo
Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess