EN
  • EN
  • DE

IBM 8286-41A-8CORE372GHZ - 8286-41A-8CORE3.72GHZ - pvm

Part No IBM 8286-41A-8CORE372GHZ - 8286-41A-8CORE3.72GHZ - pvm
Manufacturer IBM
Catalog Server
Description 8286-41A-8CORE3.72GHZ - pvm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421279-IBM 8286-41A-8CORE372GHZ - 8286-41A-8CORE3.72GHZ - pvm
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 8286-41A-8CORE372GHZ - 8286-41A-8CORE3.72GHZ - pvm CAD Model

Description

The IBM 8286-41A model, featuring an 8-core 3.72 GHz processor, is a part of the esteemed IBM Power Systems S series, designed to offer substantial computing power and efficiency. Known for its reliability and scalability, this server is equipped to handle a range of workloads, from databases to analytics and cloud applications. The inclusion of PowerVM, IBM's advanced virtualization technology, allows for improved resource utilization and flexibility, enabling businesses to run multiple applications and operating systems on a single server. This model's powerful processing capabilities, paired with PowerVM's virtualization features, make it an excellent option for businesses looking to optimize their IT infrastructure. Its ability to efficiently manage diverse workloads while minimizing physical hardware requirements leads to cost savings and a reduced IT footprint. The IBM 8286-41A is particularly suitable for organizations seeking a high-performance server solution that can adapt to changing business needs and support growth without compromising on efficiency or reliability.

You May Also Be Interested in

Lenovo
x3550 M5 - 8 x SFF Chassis
Need more? Email Us
Lenovo
Lenovo 7Y99CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
Lenovo 7Z71CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Need more? Email Us
Lenovo
x3650 M5 - Configured to order configuration you need
Need more? Email Us
Lenovo
Lenovo System x3650 M5
Need more? Email Us
Lenovo
IBM System x 3250 M4
Need more? Email Us
Lenovo
Lenovo System x3550 M5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess