EN
  • EN
  • DE

IBM 8231-E2B-8CORE37GHZ - 8231-E2B-8CORE 3,7GHZ ( 2 x 8348 )

Part No IBM 8231-E2B-8CORE37GHZ - 8231-E2B-8CORE 3,7GHZ ( 2 x 8348 )
Manufacturer IBM
Catalog Server
Description 8231-E2B-8CORE 3,7GHZ ( 2 x 8348 )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421196-IBM 8231-E2B-8CORE37GHZ - 8231-E2B-8CORE 3,7GHZ ( 2 x 8348 )
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 8231-E2B-8CORE37GHZ - 8231-E2B-8CORE 3,7GHZ ( 2 x 8348 ) CAD Model

Description

The IBM 8231-E2B-8CORE37GHZ is a part of the highly acclaimed IBM Power Systems portfolio, designed to deliver exceptional performance, scalability, and reliability. This server features an 8-core configuration running at a 3.7 GHz clock speed, ensuring high efficiency and the ability to handle demanding workloads with ease. The '2 x 8348' denotes the use of two powerful IBM processors, providing the computational power necessary to support large-scale applications and databases. The architecture of this server is built to support high-speed data processing and complex computational tasks, making it an ideal choice for businesses that require robust performance to handle critical operations. Whether it's for a financial institution processing millions of transactions or a research organization running complex simulations, the IBM 8231-E2B server provides the processing power and reliability needed for mission-critical applications.

You May Also Be Interested in

Lenovo
Lenovo 7Y99CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
Lenovo System x3550 M5
Need more? Email Us
Lenovo
IBM x3650M4 - Configured to order (LFF Backplane)
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
x3550 M5, Configured to order (0x0)
Need more? Email Us
Lenovo
System x3200 Intel Xeon 3040 1.87GHz 1GB
Need more? Email Us
Lenovo
Lenovo System x3650 M5
Need more? Email Us
Lenovo
IBM System x 3250 M4
Need more? Email Us
Lenovo
IBM System x 3100 M4
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess