EN
  • EN
  • DE

IBM 8203-E4A-5634 - 2-Core 4.2GHz Power6 IBM i Server

Part No IBM 8203-E4A-5634 - 2-Core 4.2GHz Power6 IBM i Server
Manufacturer IBM
Catalog Server
Description 2-Core 4.2GHz Power6 IBM i Server
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421034-IBM 8203-E4A-5634 - 2-Core 4.2GHz Power6 IBM i Server
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 8203-E4A-5634 - 2-Core 4.2GHz Power6 IBM i Server CAD Model

Description

The IBM 8203-E4A-5634 is a dedicated server powered by the innovative Power6 processor, specifically designed to meet the critical demands of modern businesses. This model highlights a 2-Core 4.2GHz CPU, making it an efficient and powerful choice for small to medium-sized workloads. It is an indispensable part of the IBM Power Systems family, renowned for its exceptional performance, reliability, and security. Running on IBM i, an operating system that combines a trusted integration of tradition and innovation, the IBM 8203-E4A-5634 server is optimized for business solutions and applications. Its architecture is finely tuned to offer an ideal platform for integrated applications, ensuring seamless operations and high availability. This server model also features advanced virtualization capabilities, allowing businesses to consolidate applications onto fewer systems, which can result in significant savings in operating costs, power consumption, and space. With support for a variety of workloads, including AIX and Linux on Power applications, it provides versatility and efficiency. The IBM 8203-E4A-5634 server is equipped with robust security features to protect your critical data from unauthorized access and cyber threats. It also offers scalable storage options and comprehensive system management tools for easy administration and maintenance. All these features make the IBM 8203-E4A-5634 a reliable and cost-effective server choice for businesses looking to leverage the benefits of Power6 technology to enhance their IT infrastructure.

You May Also Be Interested in

Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
System x3200 Intel Xeon 3040 1.87GHz 1GB
Need more? Email Us
Lenovo
ThinkSystem SR850 v2 - Configured to order
Need more? Email Us
Lenovo
Lenovo System x3950 X6: Workload Optimized
Need more? Email Us
Lenovo
Lenovo System x3550 M5
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us
Lenovo
Lenovo 7Z71CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
IBM System x 3100 M4
Need more? Email Us
Lenovo
ThinkSystem SR630 - Configured to order
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess