EN
  • EN
  • DE

IBM 8203-E4A-5577 - 2-CORE 4.7GHz POWER6 - NO i5/OS

Part No IBM 8203-E4A-5577 - 2-CORE 4.7GHz POWER6 - NO i5/OS
Manufacturer IBM
Catalog Server
Description 2-CORE 4.7GHz POWER6 - NO i5/OS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421035-IBM 8203-E4A-5577 - 2-CORE 4.7GHz POWER6 - NO i5/OS
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 8203-E4A-5577 - 2-CORE 4.7GHz POWER6 - NO i5/OS CAD Model

Description

The IBM 8203-E4A-5577 represents a powerful iteration within IBM's Power Systems lineup, offering a remarkable 2-Core 4.7GHz processing power with the Power6 processor but without the i5/OS. This server is tailored for organizations that require high-speed computing and exceptional performance but plan to use alternative operating systems such as AIX or Linux. While it doesn't come with IBM's i5/OS, this model provides the flexibility needed to accommodate a variety of software environments and applications. Its high performance is suitable for database management, analytics, and complex computational tasks, making it a versatile option for enterprises that demand robust computing resources. The Power6 processor is known for its energy efficiency and advanced virtualization capabilities, enabling this server to support a dense virtualized environment, optimize resource usage, and reduce operational costs. Features such as dynamic logical partitioning allow for the efficient allocation of processing power, memory, and storage resources, enhancing overall system utilization and flexibility. The IBM 8203-E4A-5577 also focuses on data security and system resilience, incorporating advanced security features to safeguard sensitive information while ensuring high availability and minimal downtime. Furthermore, its scalable design allows businesses to expand their server capabilities as their needs grow, providing a future-proof solution. In summary, the IBM 8203-E4A-5577 is engineered for organizations looking for the power and reliability of IBM's Power6 architecture, with the freedom to choose their operating system, ensuring high performance, efficiency, and adaptability in a server platform.

You May Also Be Interested in

Lenovo
Lenovo 7Z71CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
Lenovo 7Y99CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
IBM System x x3250 M3
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us
Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
ThinkSystem SR850 v2 - Configured to order
Need more? Email Us
Lenovo
Lenovo System x3650 M5
Need more? Email Us
Lenovo
QS22, 2x IBM PowerXCell 8i processors 3.2 GHz/512K
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess