EN
  • EN
  • DE

IBM 77P8919 - 16GB(2x 8GB)1066MHz DDR3 RDIMM

Part No IBM 77P8919 - 16GB(2x 8GB)1066MHz DDR3 RDIMM
Manufacturer IBM
Catalog IT infrastructure Memory
Description 16GB(2x 8GB)1066MHz DDR3 RDIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1419679-IBM 77P8919 - 16GB(2x 8GB)1066MHz DDR3 RDIMM
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 77P8919 - 16GB(2x 8GB)1066MHz DDR3 RDIMM CAD Model

Description

The IBM 77P8919 memory module offers a substantial upgrade for your computer, encompassing 16GB of capacity split across two 8GB 1066MHz DDR3 RDIMM modules. Designed for compatibility with specific IBM servers, these Registered Dual Inline Memory Modules (RDIMMs) are engineered to facilitate stable and efficient performance, ensuring your system can handle multiple tasks and demanding applications with ease. The 1066MHz clock speed indicates the data transfer rate, enabling quick communication with the CPU and thus contributing to the overall speed and responsiveness of your system. The use of DDR3 technology offers a balance of performance and power consumption over its predecessors, making it an ideal choice for enterprise-level environments where reliability and uptime are critical. Moreover, being RDIMMs, they come with additional features such as On-Die Termination (ODT) and Error Correcting Code (ECC), which enhance signal integrity and data reliability, respectively. The IBM 77P8919 is suited for businesses looking to upgrade their existing infrastructure for improved computing capability or to expand their memory capacity to support more resource-intensive applications.

You May Also Be Interested in

Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess