EN
  • EN
  • DE

IBM 7778-23X-4-CORE - JS23 BLADE: 4-Core 4.2GHz

Part No IBM 7778-23X-4-CORE - JS23 BLADE: 4-Core 4.2GHz
Manufacturer IBM
Catalog Server
Description JS23 BLADE: 4-Core 4.2GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Manufacturer IBM
Win Source Part Number 1421258-IBM 7778-23X-4-CORE - JS23 BLADE: 4-Core 4.2GHz
Ultra Librarian 3D Model Ultra Librarian IBM 7778-23X-4-CORE - JS23 BLADE: 4-Core 4.2GHz CAD Model

Description

The IBM 7778-23X-4-CORE JS23 BLADE is a compact yet powerful server solution, designed to deliver high-performance computing within a blade chassis environment. Equipped with a 4-Core processor running at a speed of 4.2GHz, this server blade is capable of handling moderate to high workloads with exceptional efficiency. The JS23 Blade is an integral component of IBM's BladeCenter ecosystem, offering a scalable and flexible architecture that meets the demands of a wide variety of applications from virtualized environments to dedicated hosting solutions. This model emphasizes energy efficiency and space optimization, making it particularly suitable for businesses aiming to maximize their IT infrastructure within limited physical spaces. The high-speed 4.2GHz cores ensure swift processing and responsiveness, crucial for time-sensitive applications and services. Overall, the IBM 7778-23X-4-CORE JS23 BLADE is distinguished by its balance of performance, scalability, and efficiency, representing an ideal choice for organizations seeking a robust server solution that occupies minimal physical space.

You May Also Be Interested in

Lenovo
Lenovo System x3650 M5
Need more? Email Us
Lenovo
x3550 M5, Configured to order (0x0)
Need more? Email Us
Lenovo
Lenovo System x3950 X6: Workload Optimized
Need more? Email Us
Lenovo
IBM x3850 X5 - Configured to order
Need more? Email Us
Lenovo
ThinkSystem SR630 - Configured to order
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
ThinkSystem SN550 - Configured to order
Need more? Email Us
Lenovo
x3550 M5 - 8 x SFF Chassis
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess