EN
  • EN
  • DE

IBM 7038-6M2 - Rack Server 1:pSeries 650

Part No IBM 7038-6M2 - Rack Server 1:pSeries 650
Manufacturer IBM
Catalog Server
Description Rack Server 1:pSeries 650
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Manufacturer IBM
Win Source Part Number 1421256-IBM 7038-6M2 - Rack Server 1:pSeries 650
Ultra Librarian 3D Model Ultra Librarian IBM 7038-6M2 - Rack Server 1:pSeries 650 CAD Model

Description

The IBM 7038-6M2, part of the esteemed IBM pSeries 650 lineup, emerges as a formidable rack server solution engineered to tackle the complexities and demands of modern data centers. This powerhouse is crafted to cater to the requirements of enterprise-level computing with its exceptional performance metrics, scalability options, and reliability. As a rack server, the IBM 7038-6M2 is designed for ease of deployment and optimization of physical space within data centers, allowing for enhanced density without compromising on performance. This system’s architectural design is predicated on IBM's commitment to providing robust computing environments capable of supporting critical applications across various sectors including finance, healthcare, and telecommunications. The pSeries 650 is synonymous with high availability, ensuring that enterprise operations remain uninterrupted and secure. Its advanced management features allow for simplified administration and operations, enabling IT teams to focus on strategic initiatives rather than system maintenance. With its robust build and advanced technology, the IBM 7038-6M2 is an ideal choice for organizations looking to bolster their IT infrastructure with a reliable, scalable, and high-performance computing solution.

You May Also Be Interested in

Lenovo
IBM System x x3250 M3
Need more? Email Us
Lenovo
IBM x3550 M4 - 8 x SFF Chassis
Need more? Email Us
Lenovo
x3550 M5 - 8 x SFF Chassis
Need more? Email Us
Lenovo
x3650 M5 - Configured to order configuration you need
Need more? Email Us
Lenovo
Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Need more? Email Us
Lenovo
Lenovo 7Y99CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
ThinkSystem SR630 - Configured to order
Need more? Email Us
Lenovo
Lenovo 7Z71CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess