EN
  • EN
  • DE

IBM 5768 - IBM 2 PORT GIGABIT ETHERNET SX PCI

Part No IBM 5768 - IBM 2 PORT GIGABIT ETHERNET SX PCI
Manufacturer IBM
Catalog Adapters
Description IBM 2 PORT GIGABIT ETHERNET SX PCI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414492-IBM 5768 - IBM 2 PORT GIGABIT ETHERNET SX PCI
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 5768 - IBM 2 PORT GIGABIT ETHERNET SX PCI CAD Model

Description

The IBM 5768 model is a high-performance 2 Port Gigabit Ethernet SX PCI network adapter, designed to provide reliable and fast network connectivity for IBM servers. This adapter ensures high-speed data transmission with Gigabit Ethernet capability, offering speeds of up to 1000 Mbps per port. Its inclusion of two ports allows for redundancy, ensuring continuous network service in the event of a port failure, as well as the ability to handle higher traffic volumes by balancing the load across both interfaces. The SX designation indicates that this adapter is optimized for short-range fiber optic connections, making it ideal for connecting within data centers where high-speed, high-integrity data transfer is crucial. Utilizing a PCI interface, the IBM 5768 offers compatibility with a wide range of server models, providing an effective way to upgrade network performance. With support for advanced networking features such as VLAN tagging, jumbo frames, and full-duplex operation, this network adapter is suitable for a variety of demanding applications, from virtualization to high-performance computing environments.

You May Also Be Interested in

Intel
Intel E10G42AFDA
Need more? Email Us
Lenovo
Storage V3700 V2 25GbE (RoCE) Adapter Pair
Need more? Email Us
Lenovo
IBM 81Y4484Optional onboard data cache (DDR3 running at 1333 MHz) 512 MB with optional battery backup (81Y4508 of 00Y3656)
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Single-port HBA
Need more? Email Us
Lenovo
FC EXP CRD
Need more? Email Us
Lenovo
24 x 24 x 8 x 24 DVD/CD RW Drive
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess