EN
  • EN
  • DE

IBM 5610 - GX++ Gen1 PCIe Riser Card (4x PCIe x8 Sl

Part No IBM 5610 - GX++ Gen1 PCIe Riser Card (4x PCIe x8 Sl
Manufacturer IBM
Catalog IT infrastructure Accessories
Description GX++ Gen1 PCIe Riser Card (4x PCIe x8 Sl
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1413692-IBM 5610 - GX++ Gen1 PCIe Riser Card (4x PCIe x8 Sl
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 5610 - GX++ Gen1 PCIe Riser Card (4x PCIe x8 Sl CAD Model

Description

The IBM 5610 is a specially designed GX++ Generation 1 PCI Express (PCIe) Riser Card, engineered to expand the PCIe slot capabilities of IBM servers. This riser card is equipped with four PCIe x8 slots, allowing for significant expansion in the server's connectivity and functionality. It enables the addition of extra PCI Express cards, such as network adapters, storage controllers, or graphics processing units, thereby enhancing the server's performance and adaptability to specific tasks or workloads. The IBM 5610's design focuses on maximizing space and airflow within the server chassis, contributing to better cooling and more efficient operation. It is compatible with select IBM server models, designed for easy installation and seamless integration. This riser card is an essential component for IT professionals aiming to customize and upgrade their server infrastructure to meet the demands of advanced applications, virtualization, and increased workload diversity.

You May Also Be Interested in

EMC
EMC FRONTBEZEL VNX5800
Need more? Email Us
EMC
EMC 3U Rail Kit
Need more? Email Us
EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us
EMC
EMC CX 3U Front Panel Bezel
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us
EMC
EMC frontbezzel DD9300
Need more? Email Us
EMC
EMC VNXe3150 Bezel Assy
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC 15FT Feet 4 Metre Single Phase L5-30R to IEC 3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess