EN
  • EN
  • DE

IBM 46C5377 - RDX 320 GB Removable Disk Drive

Part No IBM 46C5377 - RDX 320 GB Removable Disk Drive
Manufacturer IBM
Catalog IT infrastructure Accessories
Description RDX 320 GB Removable Disk Drive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1413745-IBM 46C5377 - RDX 320 GB Removable Disk Drive
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 46C5377 - RDX 320 GB Removable Disk Drive CAD Model

Description

The IBM 46C5377 RDX 320 GB Removable Disk Drive represents a sophisticated blending of reliability, portability, and capacity, making it an excellent storage solution for small and medium businesses or branching offices. This disk drive model features a rugged design that protects your data even in harsh environments, providing a durable option for off-site storage and disaster recovery purposes. The 320 GB capacity offers a significant data storage space, allowing users to back up essential documents, database files, and multimedia content with ease. The RDX technology embodies a balance between hard drive and tape drive technologies, offering the fast data transfer speeds and random access capabilities of hard drives, combined with the robustness and reliability of tape drives. Its removable feature ensures flexible handling, enabling users to efficiently manage their backups, rotate disks off-site for enhanced data protection, and expand storage by simply adding more disks. Compatibility with a wide range of backup and archival software makes this disk drive a versatile addition to any IT infrastructure, seamlessly integrating into existing systems to boost data protection strategies without substantial overhead. Overall, the IBM 46C5377 RDX 320 GB Removable Disk Drive is tailored for businesses seeking a secure, reliable, and scalable data backup solution.

You May Also Be Interested in

EMC
EMC takeout
Need more? Email Us
EMC
EMC frontbezzel DD9300
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
EMC 3U Rail Kit
Need more? Email Us
EMC
EMC VNXe3150 Bezel Assy
Need more? Email Us
EMC
EMC 3U Rail Kit VNX5100 5300 5500 / Fixed
Need more? Email Us
EMC
EMC VNX5100 3U Front Bezel
Need more? Email Us
EMC
EMC CX4-120 Front Panel Bezel w/key 2U
Need more? Email Us
EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess