EN
  • EN
  • DE

EMC 100-565-064 - VNXe 3200 2U Server Front Bezel

Part No EMC 100-565-064 - VNXe 3200 2U Server Front Bezel
Manufacturer EMC
Catalog IT infrastructure Accessories
Description VNXe 3200 2U Server Front Bezel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1398167-EMC 100-565-064 - VNXe 3200 2U Server Front Bezel
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-565-064 - VNXe 3200 2U Server Front Bezel CAD Model

Description

The EMC 100-565-064 front bezel is meticulously designed for the VNXe 3200 series, fitting into a compact 2U form factor. This bezel serves a multifaceted role; not only does it provide a physical shield, protecting the server's front panel from external debris and potential impacts, but it also incorporates strategic venting to facilitate air circulation. The seamless integration of these vents is crucial for maintaining the optimal operating temperature within the server, thereby enhancing performance and reliability. Crafted from robust materials, the bezel stands up to the rigors of a demanding data center environment, promising longevity and durability. In terms of aesthetics, this bezel boasts a sleek design that aligns with the modern appearance of the VNXe 3200 series, ensuring that it complements the server’s external look without compromising functionality. Effortless to install and remove, the EMC 100-565-064 front bezel makes system maintenance and upgrades more convenient, eliminating the need for specialized tools and significantly reducing downtime. Overall, this front bezel is an indispensable component that merges protection, thermal management, and stylish design, adding value to the EMC VNXe 3200 2U server deployment.

You May Also Be Interested in

EMC
EMC 3U Rail Kit VNX5100 5300 5500 / Fixed
Need more? Email Us
EMC
EMC 21FT Feet Single Phase IEC Pin & Sleeve Cable
Need more? Email Us
EMC
EMC Rail and bezel kit for 25-slot DAE for VNX
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
EMC FRONTBEZEL HD400
Need more? Email Us
EMC
EMC 3U Rail Kit
Need more? Email Us
EMC
EMC CX4-120 Front Panel Bezel w/key 2U
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess