EN
  • EN
  • DE

IBM 46C3548 - FILLER

Part No IBM 46C3548 - FILLER
Manufacturer IBM
Catalog IT infrastructure Accessories
Description FILLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1413842-IBM 46C3548 - FILLER
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 46C3548 - FILLER CAD Model

Description

The IBM 46C3548 is a filler panel designed for use in IBM server racks and enclosures. This component is essential for maintaining proper airflow and cooling within the rack by filling unused spaces. By preventing the recirculation of hot air and ensuring that cool air is directed only to active equipment, the IBM 46C3548 helps to optimize the environmental conditions within the rack. This contributes to the longevity and reliability of the server and storage equipment by reducing the risk of overheating. The filler panel's design allows for easy installation and removal, making it convenient for IT professionals to manage rack space effectively as equipment is added or removed. The IBM 46C3548 filler panel is an indispensable tool for data center managers seeking to enhance system performance and efficiency through improved thermal management.

You May Also Be Interested in

CISCO
Compatible 2960X Blank Module slot cover
Need more? Email Us
CISCO
Mini Storage Carrier for SD (holds up to 2)
Need more? Email Us
CISCO
Cisco UCS 2.5 inch HDD blanking panel
Need more? Email Us
CISCO
Cisco Unified IP Phone 7942G
Need more? Email Us
CISCO
Compatible 19 inch rack mount kit Cisco ISR 4330
Need more? Email Us
CISCO
UCS 2.5 inch HDD blanking panel
Need more? Email Us
CISCO
Catalyst 6500 E-series VTT Modules
Need more? Email Us
CISCO
Supercap for 9266CV, 9265CV and 9285CV-8e
Need more? Email Us
CISCO
Compatible Catalyst 2960X Blank Module slot cover
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess