EN
  • EN
  • DE

IBM 2862-1014 - FC HBA, Dual-port 4Gbps for disk

Part No IBM 2862-1014 - FC HBA, Dual-port 4Gbps for disk
Manufacturer IBM
Catalog IT infrastructure Accessories
Description FC HBA, Dual-port 4Gbps for disk
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1413615-IBM 2862-1014 - FC HBA, Dual-port 4Gbps for disk
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 2862-1014 - FC HBA, Dual-port 4Gbps for disk CAD Model

Description

The IBM 2862-1014 is a high-performance Fibre Channel Host Bus Adapter (HBA) designed to provide enterprise data centers with exceptional connectivity solutions. This dual-port HBA is engineered to support a bandwidth of 4 Gbps per port, enabling high-speed data transfer rates which are crucial for storage area networks (SANs), disk arrays, and high-performance computing environments. It is capable of handling the demanding workloads and data-intensive applications that are inherent in enterprise settings. The 2862-1014 uses fiber channel technology, which is known for its reliability, scalability, and low latency performance. This makes it an ideal choice for environments where uptime and efficient data access are critical. The dual-port functionality ensures redundancy and improved data availability by providing alternate data pathways in case of a port failure. This HBA is compatible with a wide range of IBM servers and disk systems, offering flexibility in deployment and ease of integration into existing infrastructures. Its design emphasizes durability and long-term performance, incorporating advanced features such as data integrity and security protocols to safeguard transmitted data. The IBM 2862-1014 is suitable for businesses looking to enhance their storage connectivity options with a robust, high-speed solution.

You May Also Be Interested in

Dell
Dell Brocade ears for switch w/4screws:
Need more? Email Us
Dell
CADDY 3.5 PE2900 PE2950 WITHOUT INTERPOSER
Need more? Email Us
Dell
DD4200 4U BEZEL
Need more? Email Us
Dell
SafeID Classic ST200
Need more? Email Us
Dell
CADDY COMPELLENT 3.5 XYRATEX /old Compellent model
Need more? Email Us
Dell
CADDY EQUALLOGIC 2.5
Need more? Email Us
Dell
DELL galvanised ears for switch w/8screws N1548P
Need more? Email Us
Dell
FRONTBEZEL MD3060E
Need more? Email Us
Dell
CADDY PW-SERIES 3.5
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess