EN
  • EN
  • DE

IBM 2858-A10 - N6040 MODEL A10

Part No IBM 2858-A10 - N6040 MODEL A10
Manufacturer IBM
Catalog Storage Machines
Description N6040 MODEL A10
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1422790-IBM 2858-A10 - N6040 MODEL A10
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 2858-A10 - N6040 MODEL A10 CAD Model

Description

The IBM 2858-A10, known in the market as the N6040 Model A10, is a high-performing and scalable network storage solution designed to cater to the data management needs of medium to large enterprises. This system is part of IBM's renowned N series, offering a versatile blend of NAS and SAN functionality that can adeptly handle both file and block storage demands. The N6040 A10 is engineered for high-availability environments, featuring advanced data protection and recovery options such as snapshot technology, synchronous, and asynchronous replication. These features ensure that critical business data remains secure and accessible, even in the event of system failures or disasters. The model supports a wide array of network protocols, which facilitates seamless integration into diverse IT ecosystems. Additionally, it offers impressive scalability, empowering organizations to expand their storage capacity as demands grow. With sophisticated performance tuning and data management capabilities, the IBM N6040 Model A10 enables businesses to optimize their storage resources, enhance operational efficiency, and maintain a competitive edge in the ever-evolving digital landscape.

You May Also Be Interested in

Supermicro
QNAP TS-859U-RP+ 8x3.5 NAS
Need more? Email Us
NetApp
NetApp AFF8040 Dual Controller
Need more? Email Us
Supermicro
Supermicro 826BE1C-R741JBOD
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2 LFF Expansion Enclosure
Need more? Email Us
Lenovo
E1012/E1024 chassis
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS Series SFF Exp Unit
Need more? Email Us
Supermicro
SuperChassis CSE-826-JBPWR2 JBOD 2U 12x3.5
Need more? Email Us
NetApp
NetApp FAS8060
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess