EN
  • EN
  • DE

IBM 2857-2100 - FC SAS BRIDGE

Part No IBM 2857-2100 - FC SAS BRIDGE
Manufacturer IBM
Catalog IT infrastructure Accessories
Description FC SAS BRIDGE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1413815-IBM 2857-2100 - FC SAS BRIDGE
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 2857-2100 - FC SAS BRIDGE CAD Model

Description

The IBM 2857-2100 FC SAS BRIDGE is an essential connectivity device designed to facilitate high-speed data transfer between fiber channel (FC) networks and serial-attached SCSI (SAS) storage systems. This product is engineered to ensure seamless integration within IBM's storied computing environments, effectively bridging the technological divide between two fundamentally different storage protocols. The FC SAS BRIDGE accomplishes this by converting fiber channel protocols, known for their high speed and reliability in enterprise SAN (Storage Area Network) environments, to SAS protocols, which are widely adopted in direct-attached storage (DAS) systems for their performance in data transfer and scalability. This conversion capability makes the IBM 2857-2100 a critical component in hybrid storage configurations, allowing businesses to maintain a cohesive and flexible IT infrastructure capable of supporting a variety of storage needs and application demands. The architecture of the IBM 2857-2100 is designed to maximize data throughput and reliability. It supports various FC and SAS speeds, ensuring compatibility with a wide range of existing hardware. By bridging these two technologies, the IBM 2857-2100 not only extends the useful life of legacy systems but also paves the way for the incorporation of newer, faster storage solutions into the IT ecosystem without necessitating a complete overhaul of the storage network. Its plug-and-play design simplifies installation and integration processes, minimizing downtime and ensuring a swift transition to a more versatile storage environment. Essential for data centers undergoing transitions or upgrades, the IBM 2857-2100 FC SAS BRIDGE represents a strategic investment in infrastructure flexibility and future-proofing. Its ability to facilitate high-speed data transfers between different storage protocols helps minimize bottlenecks, improve overall system performance, and enhance the reliability of data storage and retrieval processes. This product's integration is crucial for organizations aiming to optimize their storage solutions, enhancing efficiency, and ensuring data availability in a dynamic technological landscape.

You May Also Be Interested in

EMC
EMC FRONTBEZEL VNX5200
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC takeout
Need more? Email Us
EMC
EMC 21FT Feet Single Phase IEC Pin & Sleeve Cable
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5800
Need more? Email Us
EMC
EMC VNXe3150 Bezel Assy
Need more? Email Us
EMC
EMC 3U Rail Kit
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess