EN
  • EN
  • DE

IBM 2145-AH2A - 1.92TB 2.5 FLASH DRIVE

Part No IBM 2145-AH2A - 1.92TB 2.5 FLASH DRIVE
Manufacturer IBM
Catalog Hard Drives
Description IBM 2145-AH2A - 1.92TB 2.5 FLASH DRIVE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1417479-IBM 2145-AH2A - 1.92TB 2.5 FLASH DRIVE
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 2145-AH2A - 1.92TB 2.5 FLASH DRIVE CAD Model

Description

The IBM 2145-AH2A is a premium solid-state drive (SSD) that provides 1.92TB of storage capacity in a compact 2.5-inch form factor. Designed for enterprise and data center applications, this flash drive offers a potent combination of large storage capacity and high-speed performance. It is tailored for environments that demand reliable, rapid access to substantial volumes of data, such as cloud services, advanced analytics, and virtualized platforms. Utilizing cutting-edge flash memory technology, the IBM 2145-AH2A ensures swift read and write capabilities, vastly improving the speed at which applications and data are accessed and processed. This not only boosts system responsiveness but also significantly enhances the throughput of data-intensive tasks. The drive's solid-state construction eliminates mechanical parts, thereby reducing the risk of failure and increasing data reliability over traditional hard disk drives. Moreover, the SSD's energy efficiency translates into lower power consumption and reduced cooling requirements, contributing to a more sustainable and cost-effective operational model. Compatible with a broad spectrum of IBM servers and storage systems, the IBM 2145-AH2A is a versatile storage solution that enables organizations to upgrade their data storage infrastructure with confidence, ensuring they meet both current and future data management needs.

You May Also Be Interested in

IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
IBM 2076-ADTF - 1.6TB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
200GB 2.5inch SAS SSD
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
18TB 7,200 rpm 12 Gb SAS NL 3.5 Inch
Need more? Email Us
IBM
12TB 7.2K 3.5 Inch NL HDD
Need more? Email Us
IBM
IBM 2072-AL39 - 4TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
IBM 1724-4602 - DS4100 250GB 7,2K SATA HDD
Need more? Email Us
IBM
IBM 44E9193 - 1TB SATA HDD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess