EN
  • EN
  • DE

IBM 2078-12G - FlashSystem 5000 LFF Expansion Enclosure Model 12G

Part No IBM 2078-12G - FlashSystem 5000 LFF Expansion Enclosure Model 12G
Manufacturer IBM
Catalog Storage Machines
Description FlashSystem 5000 LFF Expansion Enclosure Model 12G
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1422859-IBM 2078-12G - FlashSystem 5000 LFF Expansion Enclosure Model 12G
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 2078-12G - FlashSystem 5000 LFF Expansion Enclosure Model 12G CAD Model

Description

The IBM 2078-12G FlashSystem 5000 Large Form Factor (LFF) Expansion Enclosure Model 12G is a high-capacity, high-performance storage expansion option specifically designed for the IBM FlashSystem 5000 series. This expansion unit is engineered to provide additional storage space with LFF drives, catering to enterprises with high data volume needs. It is an ideal solution for organizations looking to enhance their storage infrastructure with flash technology, offering superior speed, reliability, and energy efficiency compared to traditional disk storage. The Model 12G seamlessly integrates with existing FlashSystem 5000 configurations, supporting the expansion of storage capacity without sacrificing performance. With its robust design and advanced flash management features, it ensures data is stored efficiently and securely, making it a vital component for businesses seeking to improve their data storage and access capabilities in a rapidly evolving technological landscape.

You May Also Be Interested in

Lenovo
Lenovo ThinkSystem DS Series SFF Exp Unit
Need more? Email Us
Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us
Supermicro
Supermicro CSE-216BE2C-R741JBOD
Need more? Email Us
Lenovo
Lenovo Storage S3200 SFF Chassis Dual
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2 LFF Expansion Enclosure
Need more? Email Us
Supermicro
TERRA SAN 4825 FC/iSCSI
Need more? Email Us
Supermicro
SuperChassis CSE-826-JBPWR2 JBOD 2U 12x3.5
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2 XP
Need more? Email Us
Supermicro
Synology DS1813+ 8x3.5 NAS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess