EN
  • EN
  • DE

IBM 07K5980 - 9,1 GB Ultra2 LVD 10000 RPM D

Part No IBM 07K5980 - 9,1 GB Ultra2 LVD 10000 RPM D
Manufacturer IBM
Catalog Harddrives
Description 9,1 GB Ultra2 LVD 10000 RPM D
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418697-IBM 07K5980 - 9,1 GB Ultra2 LVD 10000 RPM D
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 07K5980 - 9,1 GB Ultra2 LVD 10000 RPM D CAD Model

Description

The IBM 07K5980 is a legacy hard disk drive with a storage capacity of 9.1GB and a spindle speed of 10,000 RPM. It utilizes the Ultra2 Low Voltage Differential (LVD) SCSI interface, a technology designed to deliver fast and reliable data transfer while minimizing signal noise, thereby enhancing overall drive performance. This 3.5-inch drive represents an earlier generation of storage technology, catering to systems that require compatibility with Ultra2 LVD SCSI interfaces. Despite its modest capacity by today's standards, the IBM 07K5980 offers solid performance for its era, with the high spindle speed enabling quicker access to data and improving system response times. It is suited for specialized environments where compatibility with legacy SCSI interfaces is necessary, such as certain older servers, workstations, or industrial applications. Although surpassed by modern SATA and SAS drives in terms of capacity and speed, the IBM 07K5980 remains a testament to the evolution of storage technology and serves a niche market with specific legacy system requirements.

You May Also Be Interested in

IBM
IBM 3TB 7.2K 3.5 INCH NL HDD
Need more? Email Us
IBM
1.55TB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 2.5in SAS SSD 800 GB HDD
Need more? Email Us
IBM
HDD 146GB
Need more? Email Us
IBM
SFF SSD 400 GB SSD 6Gbps
Need more? Email Us
IBM
IBM 00Y2425
Need more? Email Us
IBM
IBM 3.2TB 2.5 INCH FLASH DRIVE
Need more? Email Us
IBM
800GBSFF
Need more? Email Us
IBM
500GB 7.2K SATA HDD DS3000
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess