EN
  • EN
  • DE

IBM 03N2403 - 200Mhz. 1way Proc.

Part No IBM 03N2403 - 200Mhz. 1way Proc.
Manufacturer IBM
Catalog Uncategorized
Description 200Mhz. 1way Proc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1420097-IBM 03N2403 - 200Mhz. 1way Proc.
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 03N2403 - 200Mhz. 1way Proc. CAD Model

Description

The IBM 03N2403 is a 200MHz processor, marking a specific point in the evolution of computing hardware designed for specialized IBM servers and workstations. Like its contemporaries, it operates with a single processing core, optimized for the efficient execution of tasks in environments that did not demand the high parallelism required by modern applications. At the time of its release, this processor offered a balance between performance, power consumption, and heat output, allowing for reliable operation in mission-critical systems. The focus was on ensuring system stability and compatibility with existing software and hardware components, which were crucial for business operations, data management, and administrative computing tasks. The 03N2403 is emblematic of the era's technology, serving as a building block in the development of more advanced computing solutions tailored to the needs of enterprise environments.

You May Also Be Interested in

IBM
Enh. SCSI-2 Diff. F/W Adpt.
Need more? Email Us
IBM
IBM Half-High LTO Generation 3 SAS Tape Drive
Need more? Email Us
IBM
SAS CABLE (AI) 1M
Need more? Email Us
IBM
8 port async. Comm. ISA
Need more? Email Us
IBM
Intel Xeon Processor E5-2630L v4 10C 1.8GHz 25MB
Need more? Email Us
IBM
70.56GB 15K RPM DISK UNIT
Need more? Email Us
IBM
35.16GB 10K RPM DISK UNIT
Need more? Email Us
IBM
Multi Protocol Adapter
Need more? Email Us
TE Connectivity
SFP+ ENHANCED 1X4, PCI HEATSINK,
Lowest to $125.8741

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess