Microchip Technology DSPIC33FJ128GP710-I/PT Product Overview
The DSPIC33FJ128GP710-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the functionality of a microcontroller with the computational prowess of a digital signal processor. This integration makes it an ideal solution for a wide range of applications that require advanced control algorithms and high-speed data processing, such as automotive, industrial control systems, and communication devices.
At the heart of the DSPIC33FJ128GP710-I/PT is a powerful 40 MIPS (million instructions per second) dsPIC core, which can execute digital signal processing instructions and control algorithms efficiently. It features 128 KB of flash memory and 16 KB of RAM, providing ample space for complex applications and the ability to handle multiple tasks simultaneously.
Key Features:
- High-Performance DSC Core: 16-bit architecture with up to 40 MIPS operation, allowing for fast and efficient signal processing and control tasks.
- Generous Memory: 128 KB of flash memory and 16 KB of SRAM, ideal for storing complex programs and data structures.
- Robust Peripheral Set: Includes a variety of peripherals such as UART, SPI, I2C interfaces, PWM outputs, and multiple timers, providing versatility in interfacing with external devices and systems.
- Advanced Motor Control: Equipped with specialized peripherals for motor control applications, making it suitable for driving various types of motors.
- Flexible Power Management: Features multiple power-saving modes to reduce energy consumption in power-critical applications.
- Extended Temperature Range: Operates reliably in extreme environments with a temperature range of -40°C to +125°C.
- Surface Mount Package: Available in a TQFP-100 package, which is suitable for compact PCB designs.
The DSPIC33FJ128GP710-I/PT also supports a broad voltage range of 3.0V to 3.6V, ensuring compatibility with a variety of power systems. Its robust design and comprehensive feature set make it an excellent choice for designers seeking a single-chip solution that can handle both control and digital signal processing tasks with ease.
Overall, the DSPIC33FJ128GP710-I/PT from Microchip Technology is a versatile and powerful component that can significantly enhance the performance and capabilities of an extensive range of electronic products and systems.