EN
  • EN
  • DE

IBM 02WF027 - power9 backplane 4U

Part No IBM 02WF027 - power9 backplane 4U
Manufacturer IBM
Catalog Systemboard
Description power9 backplane 4U
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Systemboard
Win Source Part Number 1422999-IBM 02WF027 - power9 backplane 4U
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 02WF027 - power9 backplane 4U CAD Model

Description

The IBM 02WF027 represents a high-quality backplane designed specifically for use with IBM's POWER9 server systems housed in 4U rackmount chassis. This backplane is engineered to facilitate efficient power distribution and high-speed data communication between the server's critical components, including processors, memory modules, and PCIe expansion cards. It is built to support the rigorous demands of modern data centers, offering exceptional reliability and scalability for expanding server capabilities. With its compatibility with the POWER9 architecture, the IBM 02WF027 backplane ensures optimized performance and interoperability, making it a vital component for enterprises looking to leverage the advanced computing power and efficiency of POWER9-based systems. Designed for easy installation and maintenance, it provides a robust and flexible foundation for building and upgrading high-performance server environments.

You May Also Be Interested in

Supermicro
Supermicro X9SCD-F Node for SYS-5037MC-H8TRF
Need more? Email Us
Supermicro
Supermicro X11DDW-L Motherboard
Need more? Email Us
Supermicro
Supermicro X10DRT-P Motherboard
Need more? Email Us
Supermicro
Supermicro X10DRT-PT Motherboard
Need more? Email Us
Supermicro
Supermicro X11DPT-PS Motherboard + Node
Need more? Email Us
Supermicro
Supermicro X10SRi-F Motherboard
Need more? Email Us
Supermicro
Supermicro MBD-X10DRI-LN4+-O
Need more? Email Us
Supermicro
Supermicro X9DRI-LN4F+ Motherboard
Need more? Email Us
Supermicro
Supermicro X8DTH-IF
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess