EN
  • EN
  • DE

IBM 02PX540 - 800GB 3DWPD 12Gb SAS 2.5inch Flash Drive

Part No IBM 02PX540 - 800GB 3DWPD 12Gb SAS 2.5inch Flash Drive
Manufacturer IBM
Catalog Harddrives
Description 800GB 3DWPD 12Gb SAS 2.5inch Flash Drive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1419137-IBM 02PX540 - 800GB 3DWPD 12Gb SAS 2.5inch Flash Drive
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 02PX540 - 800GB 3DWPD 12Gb SAS 2.5inch Flash Drive CAD Model

Description

The IBM 02PX540 represents cutting-edge storage technology with its 800GB 12Gb SAS 2.5-inch Flash Drive, designed to deliver unparalleled speed and reliability for enterprise-grade applications. This Flash Drive is engineered to support 3 Drive Writes Per Day (3DWPD), indicating its high endurance and capability to handle intensive read/write operations over an extended period, making it an ideal solution for data centers and high-demand environments. With a 12Gb/s SAS interface, it facilitates fast data transfer rates that are crucial for applications requiring high-speed access to data, such as real-time analytics, virtualization, and high-performance computing (HPC) tasks. The 800GB capacity offers ample space for storing critical data, applications, and workloads, while the 2.5-inch form factor ensures compatibility with a wide array of server and storage systems, allowing for versatile deployment options. The use of solid-state technology not only enhances the drive's performance but also improves its reliability and energy efficiency compared to traditional hard disk drives. By adopting the IBM 02PX540 Flash Drive, enterprises can expect significant improvements in system responsiveness, operational efficiency, and overall data management, making it a stellar choice for organizations looking to leverage the advantages of modern SSD technology.

You May Also Be Interested in

IBM
571GB 10K SAS SFF-3 4K BLOCK Disk (IBM i)
Need more? Email Us
IBM
HDD 3TB 7.2K 3.5inch
Need more? Email Us
IBM
V3700 V2 1.8 TB 2.5 10K HDD
Need more? Email Us
IBM
IBM 8TB 7.2K 3.5INCH NL SAS 12GBPS HARD DRIVE
Need more? Email Us
IBM
17,5 GB 10K ROM Disk Drive -HDA
Need more? Email Us
IBM
4TB NL SAS LFF HDD
Need more? Email Us
IBM
IBM 300GB SAS 2.5" 10000RPM. HDD size: 2.5", HDD capacity: 300 GB, HDD speed: 10000 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
3TBSATADDM
Need more? Email Us
IBM
571GB 15K RPM SAS SFF-1 DISK UNIT (IBM i)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess