EN
  • EN
  • DE

IBM 00LY253 - 571GB 10K SAS SFF-3 4K BLOCK Disk (IBM i)

Part No IBM 00LY253 - 571GB 10K SAS SFF-3 4K BLOCK Disk (IBM i)
Manufacturer IBM
Catalog Harddrives
Description 571GB 10K SAS SFF-3 4K BLOCK Disk (IBM i)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418541-IBM 00LY253 - 571GB 10K SAS SFF-3 4K BLOCK Disk (IBM i)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00LY253 - 571GB 10K SAS SFF-3 4K BLOCK Disk (IBM i) CAD Model

Description

The IBM 00LY253 represents a sophisticated storage solution, engineered to meet the stringent demands of modern enterprises, especially those operating within IBM i environments. It offers a generous 571GB of storage space, ample for managing the extensive data requirements typical of today's business operations. With a spindle speed of 10,000 RPM, this disk drive provides high-speed access to stored data, making it an excellent choice for applications that require quick data retrieval. This disk unit employs the SAS interface, renowned for its high throughput and reliability, ensuring data is not only rapidly accessed but also securely transmitted across the system. Its integration with SFF-3 (Small Form Factor) architecture means it is crafted to occupy minimal space while delivering outstanding storage and performance, a crucial factor for data centers where space efficiency is key. One of the unique attributes of the IBM 00LY253 is its support for 4K block sizes, allowing for more efficient storage and retrieval of data in IBM i systems, a feature that optimizes performance and enhances data management capabilities. This disk unit is tailored to seamlessly integrate into IBM i platforms, ensuring compatibility and reliability, thereby reducing system complexities and maintenance concerns. With the IBM 00LY253, corporations can fortify their data storage solutions, achieving heightened performance, reliability, and space efficiency, all of which are key to maintaining a competitive edge in the digital era.

You May Also Be Interested in

IBM
600GB 10K RPM SFF 3 DISK 4K
Need more? Email Us
IBM
200GB 2.5INCH SSD (E MLC)
Need more? Email Us
IBM
IBM 1746-5175. HDD size: 3.5", HDD capacity: 2000 GB, HDD speed: 7200 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
300GB 15K SAS SFF3 4K BLK HDD
Need more? Email Us
IBM
IBM 2.5in SAS SSD 800 GB HDD
Need more? Email Us
IBM
IBM 2072-ACLC. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
1.55TB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
DS3000 750GB HS dual port SATA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess