EN
  • EN
  • DE

IBM 01NN119 - IBM 1.8TB 10K 2.5 INCH HDD

Part No IBM 01NN119 - IBM 1.8TB 10K 2.5 INCH HDD
Manufacturer IBM
Catalog Harddrives
Description IBM 1.8TB 10K 2.5 INCH HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418545-IBM 01NN119 - IBM 1.8TB 10K 2.5 INCH HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 01NN119 - IBM 1.8TB 10K 2.5 INCH HDD CAD Model

Description

The IBM 01NN119 hard disk drive embodies a balance between high-capacity storage and peak performance, making it a compelling choice for enterprise storage solutions. It offers a substantial 1.8TB capacity, catering to the voluminous data storage needs of businesses and ensuring that large datasets can be accommodated comfortably. With a 10,000 RPM spindle speed, the drive facilitates swift access to data, enhancing the efficiency of business operations and data processing tasks. Constructed with a 2.5-inch form factor, this HDD is tailored for use in server environments where space is at a premium but performance cannot be compromised. It uses the SAS interface, recognized for its high-speed data transfers and reliability, ensuring seamless data interactions within enterprise IT infrastructures. The IBM 01NN119 is designed to deliver durability and resilience, characteristics inherent to IBM's engineering standards. This hard disk drive is capable of supporting various workloads, from critical business applications to data analytics, making it a versatile storage component for diverse IT environments. Investing in the IBM 01NN119 HDD allows organizations to significantly enhance their storage capacity and performance, enabling them to handle the growing demands of modern enterprise applications and data-intensive processes efficiently.

You May Also Be Interested in

IBM
139GB 15K RPM SAS SFF-3 DISK DRV (IBM i)
Need more? Email Us
IBM
IBM 00Y2432
Need more? Email Us
IBM
IBM 00E9974 600GB 15K SAS SFF-3 HDD 4K Block
Need more? Email Us
IBM
IBM 300GB SAS 2.5" 10000RPM. HDD size: 2.5", HDD capacity: 300 GB, HDD speed: 10000 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
2.4TB 10K
Need more? Email Us
IBM
4TB NL SAS LFF HDD
Need more? Email Us
IBM
900G 15K 12gbps SAS 3,5in HDD
Need more? Email Us
IBM
571GB 15K RPM SAS SFF-1 DISK UNIT (IBM i)
Need more? Email Us
IBM
IBM 1.2TB 10000RPM SAS 6Gb/s (4K)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess