EN
  • EN
  • DE

IBM 00RR906 - IBM POWER8 SYSTEM CONTROL UNIT TO SYSTEM NODE CL

Part No IBM 00RR906 - IBM POWER8 SYSTEM CONTROL UNIT TO SYSTEM NODE CL
Manufacturer IBM
Catalog Cables
Description IBM POWER8 SYSTEM CONTROL UNIT TO SYSTEM NODE CL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1415514-IBM 00RR906 - IBM POWER8 SYSTEM CONTROL UNIT TO SYSTEM NODE CL
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00RR906 - IBM POWER8 SYSTEM CONTROL UNIT TO SYSTEM NODE CL CAD Model

Description

The IBM 00RR906 cable is exclusively designed for connecting the IBM POWER8 System Control Unit to the System Node Control Layer, forming a vital link within IBM's advanced server architectures. This specialized cable ensures a reliable communication pathway between critical components of the POWER8 systems, which are known for their high performance, efficiency, and scalability in handling extensive computational tasks. Engineered to meet IBM's strict specifications, the 00RR906 provides a secure and high-speed connection, essential for the seamless operation of the POWER8 servers. The dedication to quality and performance epitomized in the design of this cable ensures that it not only meets but exceeds the requirements for data transmission reliability and speed. For enterprises leveraging the cutting-edge capabilities of IBM's POWER8 systems for their computing needs, this cable is indispensable for maintaining the integrity and performance of their IT infrastructure. Its role in connecting the System Control Unit to the System Node Control Layer is crucial for the optimized operation of these powerful servers, making it an essential component for any organization aiming to maximize their investment in IBM POWER8 technology.

You May Also Be Interested in

NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
Netapp 10M Cluster Fiber Cable
Need more? Email Us
NetApp
Netapp 1M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to QSFP Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
Netapp 2m QSFP to MiniSAS Cable
Need more? Email Us
Supermicro
Supermicro CBL-0388L. Cable length: 0.9 m, Connector 1: SFF-8087, Connector 2: 4 x SATAWe have the following longer cable: CBL-0388L IPASS TO 4 SATA RA 70/70/90/90CM W/ SB
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess