EN
  • EN
  • DE

IBM 00P2808 - SCSI 2-DROP CONNECT. CAB.&TERM

Part No IBM 00P2808 - SCSI 2-DROP CONNECT. CAB.&TERM
Manufacturer IBM
Catalog Cables
Description SCSI 2-DROP CONNECT. CAB.&TERM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1415196-IBM 00P2808 - SCSI 2-DROP CONNECT. CAB.&TERM
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00P2808 - SCSI 2-DROP CONNECT. CAB.&TERM CAD Model

Description

The IBM 00P2808 is a SCSI (Small Computer System Interface) 2-Drop Connection Cable and Terminator, designed to facilitate the connection of SCSI devices within a computer system or server. This essential component enables the daisy-chaining of two SCSI devices, allowing them to communicate with the host adapter and with each other, providing flexibility in the configuration of storage solutions. The inclusion of a terminator is crucial for maintaining signal integrity across the SCSI bus, preventing reflections and ensuring stable and reliable data transmission between devices. This is particularly important in high-performance computing environments where data integrity and speed are paramount. The IBM 00P2808 is constructed with high-quality materials to ensure durability and reliability. Its design adheres to SCSI standards, guaranteeing compatibility with a wide range of SCSI devices and host adapters. This makes it an ideal solution for expanding or upgrading existing SCSI-based storage systems, as well as for building new installations that require the reliable, fast data transfer rates that SCSI technology provides. By enabling the connection of multiple devices without compromising signal quality or data integrity, the IBM 00P2808 SCSI 2-Drop Connection Cable and Terminator is a vital tool for IT professionals tasked with managing complex storage solutions.

You May Also Be Interested in

NetApp
Netapp 2m QSFP to MiniSAS Cable
Need more? Email Us
Supermicro
12 NVMe Cable Kit for X12 Ultra SYS-120U-TNR
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
Netapp 5M DB9-DB9 Console Cable
Need more? Email Us
NetApp
NetApp Cable Ethernet RJ45 CAT6 5m
Need more? Email Us
NetApp
Netapp 2M QSFP to QSFP Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess