EN
  • EN
  • DE

IBM 00LY544 - 931GB MAINSTREAM SAS 4K SSD

Part No IBM 00LY544 - 931GB MAINSTREAM SAS 4K SSD
Manufacturer IBM
Catalog Hard Drives
Description 931GB MAINSTREAM SAS 4K SSD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1418037-IBM 00LY544 - 931GB MAINSTREAM SAS 4K SSD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00LY544 - 931GB MAINSTREAM SAS 4K SSD CAD Model

Description

The IBM 00LY544 Mainstream SAS 4K SSD is a cutting-edge storage solution offering 931GB of capacity, designed to deliver exceptional performance, durability, and reliability for enterprise applications. Utilizing the Serial Attached SCSI (SAS) interface, this solid-state drive (SSD) provides substantial improvements in data transfer speeds and latency compared to traditional hard disk drives, enabling faster access to critical data and applications. The inclusion of a 4K advanced format further enhances performance and efficiency, making this SSD ideal for intensive workloads such as virtualization, high-performance computing, and large database applications. Built with enterprise-grade components, the IBM 00LY544 ensures high endurance and reliability, capable of withstanding 24/7 operation in demanding data center environments. The SSD's advanced wear-leveling and error correction algorithms help preserve data integrity and extend the drive's lifespan. Its compatibility with IBM server and storage systems allows for seamless integration into existing infrastructures, providing a substantial boost in system responsiveness and operational efficiency. For organizations looking to upgrade their data storage capabilities, the IBM 00LY544 Mainstream SAS 4K SSD offers a powerful, reliable solution that can significantly enhance system performance and support critical business operations.

You May Also Be Interested in

IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
IBM 44E9193 - 1TB SATA HDD
Need more? Email Us
IBM
IBM 500GB SATA2 7200rpm 3.5"
Need more? Email Us
IBM
Flash Enclosure with 12 x 18TB MicroLatency
Need more? Email Us
IBM
IBM 1724-4602 - DS4100 250GB 7,2K SATA HDD
Need more? Email Us
IBM
IBM 00AR441 - IBM HDD
Need more? Email Us
IBM
IBM SONAS 46X5410 600gb 15k SAS w/Tray
Need more? Email Us
IBM
12TB 7.2K 3.5 Inch NL HDD
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess