EN
  • EN
  • DE

IBM 00E6166 - 139GB 15K RPM SFF-1 SAS Disk Drive (IBM i)

Part No IBM 00E6166 - 139GB 15K RPM SFF-1 SAS Disk Drive (IBM i)
Manufacturer IBM
Catalog Harddrives
Description IBM 00E6166. HDD size: 2.5", HDD capacity: 139 GB, HDD speed: 15000 RPM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1419032-IBM 00E6166 - 139GB 15K RPM SFF-1 SAS Disk Drive (IBM i)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E6166 - 139GB 15K RPM SFF-1 SAS Disk Drive (IBM i) CAD Model

Description

The IBM 00E6166 hard disk drive is a compact, high-performance storage device designed specifically for use with IBM i systems. Featuring a storage capacity of 139GB and a high spindle speed of 15,000 RPM, this SFF-1 SAS disk drive is optimized for applications that benefit from fast data access and processing capabilities. The SAS interface provides reliable, high-speed data transfers, making this drive suitable for demanding tasks such as database operations, critical business applications, and transactional processing. Its small form factor allows for efficient space utilization in server enclosures, making it an excellent choice for organizations with limited physical space but requiring high-speed storage solutions. The IBM 00E6166 combines speed, capacity, and reliability, making it a valuable addition to any IBM i environment looking to enhance its storage performance and efficiency.

You May Also Be Interested in

IBM
IBM 8TB 7.2K 3.5 inch NL HDD
Need more? Email Us
IBM
1TB SATA 3.5inch HDD
Need more? Email Us
IBM
1600GB 2.5inch SSD HDD
Need more? Email Us
IBM
73.4 GB 10K-4 FC HOT SWAP HDD
Need more? Email Us
IBM
600GB 10K RPM SFF 3 DISK 4K
Need more? Email Us
IBM
IBM 2072-ACLC. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
8TB 12G SAS 7.2K RPM 3.5in HDD
Need more? Email Us
IBM
IBM 00Y2425
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess