EN
  • EN
  • DE

IBM 00E1491 - PCIe2 2-Port 10GbE RoCE SFP+ Adapter

Part No IBM 00E1491 - PCIe2 2-Port 10GbE RoCE SFP+ Adapter
Manufacturer IBM
Catalog Adapters
Description PCIe2 2-Port 10GbE RoCE SFP+ Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414551-IBM 00E1491 - PCIe2 2-Port 10GbE RoCE SFP+ Adapter
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E1491 - PCIe2 2-Port 10GbE RoCE SFP+ Adapter CAD Model

Description

The IBM 00E1491 is a cutting-edge PCIe2 2-Port 10GbE RoCE (RDMA over Converged Ethernet) SFP+ Adapter designed to offer high-performance networking capabilities for IBM Power Systems. This adapter leverages the PCIe Gen2 interface to deliver superior data transfer speeds of up to 10 Gbps per port, making it ideal for bandwidth-intensive applications such as data center networking, high-performance computing, and enterprise cloud deployments. The RoCE technology enables low-latency, high-throughput data transfers over Ethernet networks, optimizing application performance by allowing data to bypass traditional networking layers. The SFP+ ports provide flexibility in connecting to a wide range of network infrastructures using either copper or fiber optic cables. This adapter is particularly well-suited for environments demanding high data transfer rates, reliability, and scalability. Its support for advanced features like hardware offloads, VLAN tagging, and QoS (Quality of Service) ensures efficient network traffic management, while its compatibility with a broad spectrum of operating systems and network protocols allows for seamless integration into existing network architectures. The IBM 00E1491 adapter combines high performance, flexibility, and reliability, making it an excellent choice for upgrading network infrastructure to meet the challenges of modern data-intensive applications.

You May Also Be Interested in

NetApp
8-Gb MetroCluster VI FC HBA
Need more? Email Us
NetApp
Netapp 4-Port 16GB Fibre Channel PCIe HBA Adapter
Need more? Email Us
NetApp
PCIe 2-port 10GbE bare cage SFP+ adapter
Need more? Email Us
NetApp
2port 4Gbps FCP HBA
Need more? Email Us
Supermicro
Add-on Module for SYS-4048B-TR4FT
Need more? Email Us
Connective Peripherals Pte Ltd
RS-485 USB TO SERIAL
Need more? Email Us
NetApp
8-Gb MetroCluster VI FC HBA
Need more? Email Us
Connective Peripherals Pte Ltd
RS-232/RS-485 USB TO SERIAL
Need more? Email Us
NetApp
Netapp 4-Port 16GB Fibre Channel PCIe HBA Adapter
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess