EN
  • EN
  • DE

IBM 00AR331 - IBM 800GB DRIVE

Part No IBM 00AR331 - IBM 800GB DRIVE
Manufacturer IBM
Catalog Harddrives
Description 800GBDRIVE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418839-IBM 00AR331 - IBM 800GB DRIVE
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00AR331 - IBM 800GB DRIVE CAD Model

Description

The IBM 00AR331 is an 800GB drive that stands out for its compact size and powerful performance attributes, making it an excellent choice for a wide array of storage needs. Designed with the modern data center in mind, it offers a blend of high capacity and significant throughput to handle diverse workloads. This drive is engineered for reliability and durability, ensuring data integrity and consistent performance under various operational conditions. Its storage capacity is ideal for businesses requiring a balance between space efficiency and storage capabilities, such as cloud computing environments, database management, and virtualized infrastructures. The drive's fast access times and efficient data transfer rates facilitate improved system responsiveness and application performance. It embodies IBM's commitment to technological innovation and quality, providing a robust solution for managing the ever-growing data requirements of contemporary enterprise environments. With its advanced features and design, the IBM 00AR331 drive is poised to help organizations optimize their data storage strategies, enhance their operational workflows, and achieve greater efficiencies in their IT operations.

You May Also Be Interested in

IBM
1.2TB 10K SAS SFF SAS
Need more? Email Us
IBM
775GB Enterprise SFF-3 4K SSD
Need more? Email Us
IBM
IBM 2072-ACKA. HDD size: 3.5", HDD capacity: 2 TB, HDD speed: 7200 RPM
Need more? Email Us
IBM
775GB SFF-1 SSD (IBM i)
Need more? Email Us
IBM
IBM 00NC584. SSD capacity: 200 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s
Need more? Email Us
IBM
V3700 V2 1.8 TB 2.5 10K HDD
Need more? Email Us
IBM
IBM 00Y2432
Need more? Email Us
IBM
3TBSATADDM
Need more? Email Us
IBM
IBM 1.2TB 10000RPM SAS 6Gb/s (4K)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess