EN
  • EN
  • DE

IBM 00AK202 - 600GB 10K 2.5 INCH HDD

Part No IBM 00AK202 - 600GB 10K 2.5 INCH HDD
Manufacturer IBM
Catalog Harddrives
Description 600GB 10K 2.5 INCH HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418762-IBM 00AK202 - 600GB 10K 2.5 INCH HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00AK202 - 600GB 10K 2.5 INCH HDD CAD Model

Description

The IBM 00AK202 is a versatile and reliable 600GB hard disk drive, crafted to deliver high-performance data storage and accessibility. With a 10,000 RPM spindle speed and a compact 2.5-inch form factor, this HDD is engineered for use in IBM's server and storage ecosystems, providing an optimal blend of capacity, speed, and reliability. It's designed for enterprise environments that require durable storage solutions to handle continuous operations and data-intensive applications. The drive's integration into IBM systems allows for streamlined management and enhanced storage functionalities, such as advanced data protection and performance optimization features. Whether it's deployed for database storage, transactional processing, or backup and recovery operations, the IBM 00AK202 HDD is built to support critical business applications and workflows efficiently.

You May Also Be Interested in

IBM
IBM 3000GB SAS 3.5" 7200RPM. HDD size: 3.5", HDD capacity: 3000 GB, HDD speed: 7200 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-2 SSD (IBM i)
Need more? Email Us
IBM
IBM 146GB SAS 15000RPM. HDD capacity: 146 GB, HDD speed: 15000 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
775GB Enterprise SFF-3 4K SSD
Need more? Email Us
IBM
IBM 8TB 7.2K 3.5INCH NL SAS 12GBPS HARD DRIVE
Need more? Email Us
IBM
17,5 GB 10K ROM Disk Drive -HDA
Need more? Email Us
IBM
IBM 00E9974 600GB 15K SAS SFF-3 HDD 4K Block
Need more? Email Us
IBM
775GB SFF-1 SSD (IBM i)
Need more? Email Us
IBM
73.4GB 15K RPM SAS SFF-1 HDD (AIX)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess