EN
  • EN
  • DE

IBM 00E6168 - 73.4GB 15K RPM SAS SFF-1 HDD (AIX)

Part No IBM 00E6168 - 73.4GB 15K RPM SAS SFF-1 HDD (AIX)
Manufacturer IBM
Catalog Harddrives
Description 73.4GB 15K RPM SAS SFF-1 HDD (AIX)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418491-IBM 00E6168 - 73.4GB 15K RPM SAS SFF-1 HDD (AIX)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E6168 - 73.4GB 15K RPM SAS SFF-1 HDD (AIX) CAD Model

Description

The IBM 00E6168 represents a specialized storage solution designed for high-performance computing environments. This 73.4GB Hard Disk Drive (HDD) is encapsulated in a Small Form Factor (SFF-1) and operates at a high rotational speed of 15,000 RPM, making it one of the fastest drives available for its size. Its core function is to deliver expedited data access and processing capabilities, crucial for AIX-based systems that demand swift and reliable data retrieval for operations. The drive employs a Serial Attached SCSI (SAS) interface, known for its high speed and reliability in enterprise computing environments. The integration of SAS technology enables the IBM 00E6168 to achieve superior data transfer rates, enhancing the overall system performance. This HDD is particularly designed for compatibility with IBM AIX platforms, ensuring seamless integration and optimized performance for systems running IBM's UNIX operating system. Its robust design permits operation in demanding environments, offering durability and an extended operational lifespan. Key features include error checking and correction (ECC), a high degree of reliability, and support for hot-swapping, allowing for drive replacement without system downtime. Ideal for databases, transactional applications, and high-performance computing tasks, the IBM 00E6168 is a superb choice for businesses requiring top-tier storage performance and reliability.

You May Also Be Interested in

IBM
IBM 3.2TB 2.5 INCH FLASH DRIVE
Need more? Email Us
IBM
1.55TB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 3TB 7.2K 3.5 INCH NL HDD
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 00Y2425
Need more? Email Us
IBM
300GB 15K SAS SFF3 4K BLK HDD
Need more? Email Us
IBM
IBM 2.5in SAS SSD 800 GB HDD
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 300GB 2.5" 15k 6Gb SAS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess