EN
  • EN
  • DE

DELL 338-BJFD - Intel E5-2695V4 2.1GHz 18C 45M 120W

Part No DELL 338-BJFD - Intel E5-2695V4 2.1GHz 18C 45M 120W
Manufacturer Dell
Catalog CPU
Description DELL Intel Xeon E5-2695 v4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1389942-DELL 338-BJFD - Intel E5-2695V4 2.1GHz 18C 45M 120W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 338-BJFD - Intel E5-2695V4 2.1GHz 18C 45M 120W CAD Model

Description

The DELL 338-BJFD processor is powered by an Intel Xeon E5-2695V4, a high-end server/workstation CPU designed for professional environments that require robust performance. Operating at a base frequency of 2.1GHz with 18 cores and 36 threads courtesy of Hyper-Threading technology, this processor is adept at managing multi-threaded applications and heavy multi-tasking. It boasts a substantial 45MB of SmartCache, ensuring that frequently accessed data is quickly available to the cores, thus significantly reducing latency and improving overall efficiency. With a Thermal Design Power (TDP) of 120W, it balances remarkable computational prowess with energy efficiency. It's an ideal component for data centers, enterprise-level servers, and professional workstations that handle intensive tasks such as virtualization, 3D rendering, scientific simulations, and complex calculations. The Intel E5-2695V4 supports advanced Intel technologies such as Turbo Boost 2.0, which allows it to dynamically increase its clock speed beyond the base frequency to 3.3GHz to handle peaks in workload. Additionally, it is equipped with Intel vPro technology, facilitating management and security capabilities crucial for enterprise environments. Overall, the DELL 338-BJFD provides a powerful, scalable, and secure solution to meet demanding computing needs.

You May Also Be Interested in

Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess