EN
  • EN
  • DE

HYMP512U72CP8-S6

Part No HYMP512U72CP8-S6
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-800 128Mx72 ECC (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950532-HYMP512U72CP8-S6
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP512U72CP8-S6 CAD Model

Description

The Hynix HYMP512U72CP8-S6 is a 4GB DDR2-800 ECC Registered DIMM. It is designed for servers and high-performance workstations that require reliable and error-free operation. The ECC (Error-Correcting Code) feature ensures data integrity by detecting and correcting single-bit errors, which can be critical for maintaining system stability and preventing data corruption. The registered design enhances signal quality and allows for higher memory capacities.

Applications

  • Servers
  • High-performance workstations
  • Data centers
  • Cloud computing environments

Features

  • 4GB Capacity
  • DDR2-800 (PC2-6400)
  • ECC Registered DIMM
  • 240-Pin
  • 1.8V Operating Voltage
  • CL6 Latency

Benefits

  • Data Integrity: ECC functionality detects and corrects single-bit memory errors, preventing data corruption and ensuring reliable operation.
  • System Stability: The registered design improves signal quality, allowing for stable performance even with large memory configurations.
  • Enhanced Performance: DDR2-800 speed provides efficient data transfer rates for demanding applications.
  • Increased Capacity: The 4GB capacity enables handling of larger datasets and running more applications simultaneously.
  • Reliable Operation: Designed to meet the rigorous demands of server and workstation environments.

Technical Specifications

Memory Type: DDR2 SDRAM
Capacity: 4GB
Speed: DDR2-800 (PC2-6400)
Error Correction: ECC Registered
Module Type: DIMM
Number of Pins: 240-Pin
Voltage: 1.8V
CAS Latency: CL6

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess