EN
  • EN
  • DE

HYMP512U64CP8-S6

Part No HYMP512U64CP8-S6
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-800 128Mx64 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950548-HYMP512U64CP8-S6
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP512U64CP8-S6 CAD Model

Description

The Hynix HYMP512U64CP8-S6 is a 4GB DDR2-800 Unbuffered DIMM (UDIMM) memory module. It's designed for use in desktop computers, workstations, and other systems where memory speed and capacity are important. This module does not have ECC (Error-Correcting Code) functionality and is an unbuffered module, which allows faster access to memory compared to registered modules.

Applications

  • Desktop PCs
  • Workstations
  • General-purpose computing
  • Home and office applications

Features

  • 4GB Capacity
  • DDR2-800 (PC2-6400)
  • Unbuffered DIMM (UDIMM)
  • 240-Pin
  • 1.8V Operating Voltage
  • CL6 Latency

Benefits

  • Improved Performance: Unbuffered design allows for faster data access, enhancing system responsiveness.
  • Increased Capacity: 4GB capacity provides ample memory for running multiple applications and handling large datasets.
  • Compatibility: Designed to work with a wide range of systems that support DDR2 UDIMM memory.
  • Cost-Effective: Provides a good balance of performance and capacity for general computing needs.
  • Easy Installation: Standard DIMM form factor simplifies installation and upgrades.

Technical Specifications

Memory Type: DDR2 SDRAM
Capacity: 4GB
Speed: DDR2-800 (PC2-6400)
Error Correction: Non-ECC
Module Type: DIMM
Number of Pins: 240-Pin
Voltage: 1.8V
CAS Latency: CL6

You May Also Be Interested in

Samsung
PC66 8Mx64-GL
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess