EN
  • EN
  • DE

HYMP232S646-C5

Part No HYMP232S646-C5
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-533 32Mx64 SODIMM 2Rx16 (256MB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951136-HYMP232S646-C5
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP232S646-C5 CAD Model

Description

The Hynix HYMP232S646-C5 is a 256MB DDR SODIMM memory module. It is designed for laptop computers and other small form factor systems that require a compact and efficient memory solution. DDR (Double Data Rate) technology provides faster data transfer rates compared to older SDRAM modules.

Applications:

  • Laptop Computers
  • Small Form Factor PCs
  • Embedded Systems
  • Industrial Control Systems
  • Networking Equipment

Features:

  • 256MB Capacity
  • DDR Technology
  • SODIMM Form Factor (200-Pin)
  • Operating Speed: PC2700 (333MHz)
  • CAS Latency: CL2.5
  • Voltage: 2.5V
  • Double Data Rate Architecture

Benefits:

  • Increased Bandwidth: DDR technology offers higher bandwidth than SDRAM, leading to faster data transfer and improved system performance.
  • Compact Size: The SODIMM form factor is ideal for space-constrained applications such as laptops.
  • Improved Performance: Enhances overall system responsiveness and application performance.
  • Reliable Operation: Hynix is a well-known memory manufacturer with a reputation for quality and reliability.
  • Cost-Effective: Provides a good balance of performance and affordability for older systems or budget-conscious applications.

Additional Details:

The HYMP232S646-C5 module is a 200-pin SODIMM. It operates at a clock speed of 333MHz (PC2700). The 'C5' likely indicates the specific speed grade or timing configuration. The module requires a 2.5V power supply. DDR memory doubles the data transfer rate by transferring data on both the rising and falling edges of the clock signal. This module provides a simple way to upgrade the memory capacity of older laptop systems.

You May Also Be Interested in

Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess