EN
  • EN
  • DE

HYMP112P72CP8-S6-C

Part No HYMP112P72CP8-S6-C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-800 128Mx72 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950318-HYMP112P72CP8-S6-C
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP112P72CP8-S6-C CAD Model

Description

The HYMP112P72CP8-S6-C is a 1GB DDR2 ECC Registered CL6 240-Pin DIMM memory module manufactured by Hynix Semiconductor. It is designed for use in servers and high-performance workstations requiring reliable and stable memory operation.

Applications

  • Servers
  • Workstations
  • High-performance computing
  • Data centers

Features

  • 1GB capacity
  • DDR2 technology
  • ECC Registered
  • CL6 latency
  • 240-Pin DIMM
  • Operating speed of 667MHz (PC2-5300)
  • Double-sided module with chips on both sides
  • Utilizes Hynix original memory chips for reliable performance

Benefits

  • Increased system performance and responsiveness.
  • Improved data integrity with ECC (Error Correcting Code) functionality, preventing data corruption.
  • Enhanced system stability due to registered design, reducing signal noise and improving signal quality.
  • Higher memory capacity allows for running more applications simultaneously and handling larger datasets.
  • Reduced downtime and maintenance costs due to reliable Hynix components.
  • Easy to install in compatible 240-Pin DIMM slots.

Technical Specifications

The HYMP112P72CP8-S6-C is a DDR2-667 (PC2-5300) module. It operates at a voltage of 1.8V. The module incorporates ECC (Error Correcting Code) which detects and corrects common types of internal data corruption. The registered design enhances signal integrity and improves overall system stability, particularly in multi-DIMM configurations. The CAS latency is CL6, indicating the number of clock cycles it takes for the memory to respond to a read request. The module has a 240-pin DIMM form factor making it compatible with systems that support DDR2 240-pin DIMM memory.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess