EN
  • EN
  • DE

HYM7V65801ATFG-10S

Part No HYM7V65801ATFG-10S
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description PC100 8Mx64-10S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951913-HYM7V65801ATFG-10S
Series *
Ultra Librarian 3D Model Ultra Librarian HYM7V65801ATFG-10S CAD Model

Description

The HYM7V65801ATFG-10S is a 64MB Synchronous DRAM (SDRAM) module manufactured by Hynix Semiconductor. This memory module is designed for use in a variety of applications requiring high-speed data access and reliable performance.

Applications:

  • Desktop PCs
  • Notebook Computers
  • Workstations
  • Graphics Cards
  • Networking Devices

Features:

  • Capacity: 64MB
  • Memory Type: SDRAM
  • Organization: The specific organization can vary, research further based on datasheet.
  • Clock Rate: Specifies a clock rate, likely in the 100MHz range (deduced from the '-10S' likely indicating 10ns access time).
  • Voltage: Typically operates at 3.3V.
  • Package: Likely a standard DIMM or SODIMM package.

Benefits:

  • High-Speed Data Transfer: SDRAM technology allows for fast data access, improving overall system performance.
  • Reliable Performance: Hynix Semiconductor is known for producing reliable memory components.
  • Cost-Effective: SDRAM modules offer a balance of performance and cost.
  • Wide Compatibility: Compatible with a wide range of systems supporting SDRAM.

Additional Details:

The HYM7V65801ATFG-10S SDRAM module adheres to industry standards for SDRAM technology. It is designed to provide stable and efficient memory performance. The module's timing characteristics and electrical specifications are crucial for ensuring proper operation within a system. Consult the datasheet for detailed information on timing parameters, voltage levels, and other critical specifications.

The use of SDRAM like the HYM7V65801ATFG-10S was common in systems built in the late 1990s and early 2000s. While newer memory technologies such as DDR SDRAM have since become prevalent, these older SDRAM modules are still relevant for maintaining or upgrading legacy systems.

You May Also Be Interested in

SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess