EN
  • EN
  • DE

HY62SF16403ALLM-85IR

Part No HY62SF16403ALLM-85IR
Manufacturer Hynix Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986638-HY62SF16403ALLM-85IR
Categories OEM Parts(F-I)
Manufacturer Hynix Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HY62SF16403ALLM-85IR CAD Model

Description

The HY62SF16403ALLM-85IR is a high-speed, low-power CMOS Static RAM (SRAM) manufactured by Hynix Semiconductor. It's organized as 256K x 16 bits, offering a total memory capacity of 4 Megabits (Mb). This SRAM is designed for applications requiring fast access times and low power consumption.

Applications:

  • Cache memory: Used as cache memory in microprocessors and embedded systems to speed up data access.
  • Network devices: Employed in routers, switches, and other network equipment for high-speed data buffering.
  • Industrial control systems: Used in industrial controllers and automation systems for data storage and retrieval.
  • Medical equipment: Utilized in medical devices requiring fast and reliable memory.
  • Test and measurement equipment: Found in oscilloscopes, logic analyzers, and other test instruments.

Features:

  • High-speed access time: Features a fast access time of 85ns, enabling quick data retrieval.
  • Low power consumption: Operates with low power consumption, making it suitable for battery-powered and energy-efficient applications.
  • 256K x 16-bit organization: Provides a memory capacity of 4Mb organized in a 256K x 16 configuration.
  • Single 3.3V power supply: Operates from a single 3.3V power supply.
  • TTL compatible inputs and outputs: Compatible with TTL logic levels for easy interfacing with other components.
  • Available in various packages: Offered in different package options, such as SOJ and TSOP.

Benefits:

  • Improved system performance: Fast access time enhances system performance by reducing memory access latency.
  • Reduced power consumption: Low power consumption extends battery life in portable devices and reduces overall system power requirements.
  • Increased memory capacity: 4Mb capacity provides ample memory for data storage.
  • Simplified system design: TTL compatibility simplifies interfacing with other components.
  • Versatile: Suitable for a wide range of applications requiring high-speed, low-power memory.

Additional Details:

The HY62SF16403ALLM-85IR typically operates with a supply current of around 30mA in active mode and less than 10μA in standby mode. The operating temperature range is generally from -40°C to +85°C. The device supports asynchronous operation. The input and output pins are typically high-impedance when the chip select (CS) input is high.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess