EN
  • EN
  • DE

RJP30Y2ADPP-MB-T2

Part No RJP30Y2ADPP-MB-T2
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295446-RJP30Y2ADPP-MB-T2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RJP30Y2ADPP-MB-T2 CAD Model

Description

The RJP30Y2ADPP-MB-T2 is a silicon N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Renesas. It is designed for high-efficiency power switching applications. This MOSFET provides a good balance between on-resistance and gate charge, which contributes to reduced power loss in switching circuits.

Applications:

  • Power supplies: Used in various power supply circuits for computers, servers, and consumer electronics.
  • DC-DC converters: Employed in DC-DC conversion circuits to efficiently step up or step down voltage levels.
  • Motor control: Suitable for motor control applications in appliances, industrial equipment, and automotive systems.
  • Lighting: Can be used in lighting control circuits, including LED lighting systems.
  • Inverters: Used in inverters for converting DC power to AC power.

Features:

  • N-channel MOSFET: Operates as an N-channel enhancement mode MOSFET.
  • Low on-resistance: Features a low drain-source on-resistance (RDS(on)), minimizing conduction losses and improving efficiency.
  • High avalanche ruggedness: Designed to withstand high avalanche energy, enhancing reliability.
  • Fast switching speed: Enables high-frequency switching operation.
  • Surface mount package: Typically available in a surface mount package for automated assembly.
  • Pb-Free, Halogen Free

Benefits:

  • Improved energy efficiency: Low on-resistance reduces power dissipation and improves overall efficiency.
  • Reduced heat generation: Lower power losses translate to less heat generation, simplifying thermal management.
  • Increased system reliability: High avalanche ruggedness contributes to a more robust and reliable system.
  • Compact design: Surface mount package allows for smaller and more compact circuit designs.
  • Simplified manufacturing: Surface mount packaging facilitates automated assembly, reducing manufacturing costs.

Additional Details:

The RJP30Y2ADPP-MB-T2's specific electrical characteristics, such as voltage and current ratings, gate threshold voltage, and total gate charge, should be verified in the manufacturer's datasheet. It's crucial to select appropriate gate drive circuitry to optimize switching performance and prevent damage to the MOSFET. Consider thermal management techniques, such as heat sinks, to ensure that the MOSFET operates within its specified temperature range.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Lowest to $12.4155
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $10.8258
Coilcraft
Lowest to $1.3063
Yamaha
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess