EN
  • EN
  • DE

HY628100BLLG-55

Part No HY628100BLLG-55
Manufacturer Hynix Semiconductor
Catalog SRAM
Description SRAM 128kx8 SOP LLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957293-HY628100BLLG-55
Series *
Ultra Librarian 3D Model Ultra Librarian HY628100BLLG-55 CAD Model

Description

The HY628100BLLG-55 is a 1M-bit (128K x 8) low-power CMOS SRAM (Static Random-Access Memory) manufactured by Hynix Semiconductor. It's designed for applications requiring low power consumption, fast access times, and moderate memory density. The '55' in the part number indicates an access time of 55ns.

Applications

  • Battery-backed applications
  • Portable devices
  • Embedded systems
  • Data loggers
  • Medical devices

Features

  • Organization: 128K x 8 bits
  • Access Time: 55 ns (nanoseconds)
  • Power Supply Voltage: 3.3V or 5V (consult datasheet)
  • Low Power Consumption: Designed for low-power operation.
  • Operating Current: Low active current
  • Standby Current: Very low standby current for battery-backed applications
  • Package Type: TSOP (Thin Small Outline Package) or similar (consult datasheet)
  • Operating Temperature Range: Industrial and commercial options (consult datasheet)

Benefits

  • Low Power: Extends battery life in portable applications.
  • Fast Access Time: Enables quick data retrieval for improved performance.
  • High Density: Offers a good balance between memory capacity and physical size.
  • Reliable Performance: Hynix's manufacturing ensures dependable operation.

Additional Details

The HY628100BLLG-55 utilizes CMOS technology, which contributes to its low-power characteristics. The datasheet for this specific part number provides detailed information on power consumption, timing specifications, and operating conditions. It is crucial to refer to the datasheet before using this component in a design to ensure proper functionality and to avoid potential damage. The BLLG suffix may indicate a specific version or characteristic of the part that's detailed in the datasheet. This SRAM is particularly well-suited for applications that require non-volatile memory with battery backup due to its extremely low standby current.

You May Also Be Interested in

Samsung
4M SRAM 512Kx8
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Lowest to $62.5629
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 48FBGA
Lowest to $0.3843
Samsung
DDR2 72Mb (2Mx36) CIO b2 SRAM
Need more? Email Us
Rochester Electronics
STANDARD SRAM, 512KX24, 10NS
Lowest to $89.8336
Lyontek Inc.
2.7V ~ 3.6V Volatile SPI/ QPI 64Mb (8M x 8) SOP-8_150mil SRAM ROHS
Lowest to $1.7463
Samsung
SRAM 1Mx16 Pb-Free Low Powr Low Volt
Lowest to $8.1612
Samsung
SRAM sync 512Kx36
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 288KBIT PARALLEL 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess