EN
  • EN
  • DE

HY62256ALLJ-70

Part No HY62256ALLJ-70
Manufacturer Hynix Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063821-HY62256ALLJ-70
Categories OEM Parts(F-I)
Manufacturer Hynix Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HY62256ALLJ-70 CAD Model

Description

The HY62256ALLJ-70 is a 256Kbit Static Random Access Memory (SRAM) chip manufactured by Hynix Semiconductor. It is organized as 32K x 8 bits and designed for applications that require fast access times and non-volatile data storage. SRAM is characterized by its speed and the absence of a need for constant refreshing, making it highly suitable for cache memory, embedded systems, and other performance-critical applications.

Applications

  • Cache memory for microcontrollers and microprocessors.
  • Embedded systems where fast data access is crucial.
  • Data buffering in communication systems.
  • Industrial control systems requiring real-time data handling.
  • Medical equipment for temporary data storage.

Features

  • Organization: 32K x 8 bits
  • Access Time: 70 ns
  • Supply Voltage: 5V
  • Package: SOJ or DIP
  • Operating Temperature: 0°C to +70°C
  • Low Power Consumption: Conserves energy, ideal for portable devices.
  • TTL Compatible Inputs and Outputs: Allows straightforward interfacing with various logic circuits.

Benefits

  • Fast access times enable quick data retrieval and processing.
  • Non-volatile storage ensures data retention without power.
  • Low power consumption prolongs battery life in portable applications.
  • Simple integration with standard logic devices.
  • Reliable performance ensures data integrity.

Additional Details

The HY62256ALLJ-70 utilizes Hynix Semiconductor's advanced SRAM technology to deliver high speed and low power consumption. It is equipped with TTL compatible inputs and outputs for streamlined integration with other components. It's available in industry-standard packages like SOJ and DIP, facilitating straightforward integration into diverse systems.

The 70ns access time makes it appropriate for applications where rapid memory access is vital. Overall this SRAM is well suited for applications demanding fast memory access.

You May Also Be Interested in

Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess