EN
  • EN
  • DE

HY62256AJ-I

Part No HY62256AJ-I
Manufacturer Hynix Semiconductor
Catalog SRAM
Description SRAM 32Kx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957208-HY62256AJ-I
Series *
Ultra Librarian 3D Model Ultra Librarian HY62256AJ-I CAD Model

Description

The HY62256AJ-I is a 262,144-bit static RAM (SRAM) device manufactured by Hynix Semiconductor. It is organized as 32K x 8 bits and is designed for low-power applications requiring non-volatile memory.

Applications

  • Embedded systems
  • Battery-powered devices
  • Portable instrumentation
  • Data logging applications
  • Microcontroller-based systems

Features

  • 256Kbit (32K x 8) memory organization
  • Low power consumption
  • Fast access time (typically around 70ns)
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Three-state output
  • Available in DIP and SOP packages

Benefits

  • Low Power:Extremely low power consumption makes it ideal for battery-powered devices.
  • Fast Access: Fast access time provides quick data retrieval.
  • Easy to Use: TTL compatible inputs/outputs and single power supply simplify integration.
  • Non-Volatile: Data is retained as long as power is supplied.
  • Wide Availability: Available in common DIP and SOP packages.

Additional Details

The HY62256AJ-I uses CMOS technology for its low power characteristics. Its fast access time makes it suitable for applications that need quick read/write operations. The three-state output allows multiple memory devices to share a common bus. This SRAM is commonly used in applications where low power consumption and relatively small memory size are required. Refer to the Hynix datasheet for detailed specifications, including timing diagrams, power consumption at different operating conditions, and package dimensions.

You May Also Be Interested in

Samsung
SRAM 4MX18
Need more? Email Us
Samsung
4M SRAM 512Kx8
Need more? Email Us
Samsung
QDR2 SRAM 2Mx18
Need more? Email Us
Micron Technology Inc.
IC SRAM 8KBIT PARALLEL 52PLCC
Lowest to $28.5292
Cypress Semiconductor Corp
IC SRAM 256KBIT PARALLEL 28SOIC
Need more? Email Us
Rochester Electronics
STANDARD SRAM, 512KX24, 10NS
Lowest to $89.8336
Samsung
SRAM 512Kx36 Fast SRAM
Need more? Email Us
Samsung
SRAM 1Mx36
Need more? Email Us
Samsung
DDR2 SRAM 1Mx18 FBGA
Lowest to $39.1695

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess