EN
  • EN
  • DE

HY5PS561621BFP-20

Part No HY5PS561621BFP-20
Manufacturer Hynix Semiconductor
Catalog DDR
Description GDDR2 16Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943928-HY5PS561621BFP-20
Series *
Ultra Librarian 3D Model Ultra Librarian HY5PS561621BFP-20 CAD Model

Description

The HY5PS561621BFP-20 is a 256M x 16 bit DDR SDRAM component from Hynix Semiconductor. It's designed for applications requiring high-speed data transfer and substantial memory capacity. This particular chip configuration is commonly found in graphics cards, high-performance computing systems, and other applications where memory bandwidth is critical.

Applications:

  • Graphics cards (GPUs)
  • High-performance computing
  • Digital signal processing (DSP) systems
  • Networking equipment
  • Video game consoles

Features:

  • Capacity: 256M x 16 bit (512MB)
  • DDR SDRAM: Double Data Rate Synchronous Dynamic Random-Access Memory
  • Data Rate: Specifies a data transfer rate. The "-20" likely refers to a specific speed grade, suggesting a particular clock frequency and data transfer rate (though specific details require a datasheet)
  • Interface: High-speed parallel interface for communication with memory controllers
  • Operating Voltage: Standard DDR operating voltage (typically 2.5V or 1.8V)
  • Package: FBGA (Fine-pitch Ball Grid Array) for improved thermal performance and space efficiency

Benefits:

  • High Bandwidth: DDR architecture enables high-speed data transfer, crucial for demanding applications.
  • Large Capacity: 512MB capacity accommodates large datasets and complex algorithms.
  • Improved Performance: Faster data access and transfer rates lead to overall system performance improvements.
  • Compact Size: FBGA packaging allows for denser memory configurations on circuit boards.
  • Reliability: Hynix is a reputable manufacturer known for producing reliable memory components.

This DDR SDRAM component is optimized for systems that demand fast and efficient memory access. The 256M x 16 configuration is a standard choice for applications needing a balance of capacity and bandwidth. Specific timing parameters and voltage requirements should be verified using the official Hynix datasheet for the HY5PS561621BFP-20.

You May Also Be Interested in

Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess