EN
  • EN
  • DE

XC7VX690T-3FFG1158I

Part No XC7VX690T-3FFG1158I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description Virtex-7 FPGA, 1000 Max User I/O, Speed Grade-3, 0 GTX, FFG1158, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of ADC Channels 1
Number of I/Os 1000
Number of Logic Elements/Cells 693120
Number of Transceivers 0
Speed Grade 3
Win Source Part Number 1028741-XC7VX690T-3FFG1158I
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC7VX690T-3FFG1158I CAD Model

Description

The Xilinx XC7VX690T-3FFG1158I is a high-performance Virtex-7 FPGA (Field-Programmable Gate Array). It is designed for demanding applications requiring high logic density, high performance, and advanced connectivity. The Virtex-7 family is built on a 28nm process technology and offers a range of features for signal processing, embedded systems, and high-performance computing.

Applications

  • High-performance computing
  • Networking and telecommunications
  • Aerospace and defense
  • Medical imaging
  • Video processing

Features

  • 693,120 logic cells
  • 43,320 Kbits of block RAM
  • 3,600 DSP slices
  • 36 GTX transceivers (12.5 Gbps)
  • Integrated PCI Express Gen3 hard IP block
  • Advanced clock management
  • High I/O count (1158 pins)
  • -3 speed grade (high performance)
  • FFG1158 package (fine-pitch flip-chip ball grid array)

Benefits

  • Provides high logic density for implementing complex designs.
  • Offers high performance for demanding applications.
  • Supports high-speed serial communication with GTX transceivers.
  • Integrates PCI Express Gen3 connectivity for high-bandwidth data transfer.
  • Enables advanced clock management for optimized system performance.

Additional Details

The XC7VX690T-3FFG1158I operates from a 0.9V core voltage. It supports a wide range of I/O standards. The device is configured using a configuration PROM or through the JTAG interface. The Virtex-7 family offers a comprehensive set of development tools, including the Xilinx Vivado Design Suite, which provides a complete environment for design, synthesis, implementation, and verification. The operating junction temperature range is typically -40°C to +100°C.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess