EN
  • EN
  • DE

HY5PS1G83CFP-S6

Part No HY5PS1G83CFP-S6
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR2-800 128Mx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941867-HY5PS1G83CFP-S6
Series *
Ultra Librarian 3D Model Ultra Librarian HY5PS1G83CFP-S6 CAD Model

Description

The HY5PS1G83CFP-S6 is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component manufactured by Hynix Semiconductor. This memory chip is designed for applications that demand high-bandwidth and substantial memory capacity. The “S6” likely represents a specific speed grade or revision of the memory.

Applications

  • Graphics Cards: Used as video memory to store textures, frame buffers, and other graphics-related data.
  • Gaming Consoles: Provides the necessary memory bandwidth for running complex game environments and textures.
  • High-Performance Computing: Employed in servers and workstations for demanding applications such as scientific simulations and data analysis.
  • Networking Equipment: Utilized in routers, switches, and other networking devices to buffer data and manage network traffic.
  • Embedded Systems: Integrated into embedded systems requiring high-speed memory, such as industrial control systems and medical devices.

Features

  • High-Speed Data Transfer: DDR2 technology allows for faster data transfer rates compared to previous generations of SDRAM.
  • 1Gb Density: Offers a significant amount of memory storage.
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data throughput.
  • On-Chip DLL (Delay-Locked Loop): Ensures precise timing and synchronization between the clock signal and data signals.
  • Advanced Power Management: Designed for efficient power consumption to minimize heat generation.

Benefits

  • Improved System Performance: Faster memory access contributes to overall system performance improvements.
  • Increased Bandwidth: Higher bandwidth allows for processing more data in a given time period.
  • Reduced Latency: Lower latency results in quicker response times for memory operations.
  • Enhanced Graphics Capabilities: Improves the performance of graphics-intensive applications.
  • Reliable Operation: Hynix is a well-established manufacturer known for producing reliable memory components.

Additional Details

The HY5PS1G83CFP-S6 operates at a voltage of 1.8V and is typically packaged in a FBGA (Fine-Pitch Ball Grid Array) format. It adheres to JEDEC standards for DDR2 SDRAM. Further specifications, such as timing parameters (CAS latency, RAS-to-CAS delay, etc.) and power consumption, can be found in the official Hynix datasheet for this part number. This memory chip is designed to provide high performance and reliability for a wide range of demanding applications.

You May Also Be Interested in

ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $24.4478
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess